IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Switzerland Austria China Ukraine India Russian Federation Finland Georgia Poland Czech Republic  More >> Country Language: English

Start > webcams > Philips SPC900NC/00

SPC900NC VGA CCD Webcam

Brand: Philips
Product code: SPC900NC/00
EAN/UPC code: 50332125544, 8710895885614, 8710895866279
Category: webcams 
Release date: 20 Sep 2005
Info modified on: 04 Dec 2008 15:59:28
 PDF specs

CCD USB VGA PC Camera SPC900NC
SPC900NC/00 Philips
25k

The SPC 900NC is the webcam that others are judged by. Offering the ultimate in image and sound quality, it's perfect for face-to-face video conferencing, web-casting and remote home monitoring. Quite simply, the best there is!

High picture & video quality
90 frames per second video
Take 1.3 megapixel (1280x960) resolution snapshots
Natural looking images even in near darkness ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 90 fps
Maximum resolution 640 x 480 pixels
Video capture resolution VGA
Sensor resolution VGA
Snapshot resolution VGA
Still image
Maximum resolution (still pictures) 1280x960 pixels
Snapshot button Yes
Interpolated snapshot resolution 1.3 MP
Camera
Colour
Colour depth 24
Lens system
Lens system F2.2, D55°
Image sensor
Sensor type CCD
Audio
Built-in microphone Yes
Connectivity
Interface USB 2.0
Cable length 2.1 m
Connection to PC USB 1.1
Technical details
Min illumination < 1 lux
Cord length 2.1 m
Quicklaunch button Yes
VLounge Advanced
System requirements
Minimum hard disk space 200 MB
Minimum processor Pentium II 500MHz or faster
Minimum RAM 128 MB RAM
Compatible operating systems Microsoft Windows 98
Microsoft Windows ME
Microsoft Windows 2000
Microsoft Windows XP
CD-ROM or DVD-ROM drive required Yes
Internet connection required yes
USB required Free USB port
Audio card required yes
Weight & dimensions
Weight 115 g
Depth 74 mm
Height 142 mm
Width 74 mm
Dimensions W x D x H 74 x 74 x 142 mm
Packaging data
Gross weight packaging 0.440 kg
Packaging height 230 mm
Packaging length 190 mm
Packaging tare weight 0.325 kg
Packaging width 90 mm
Quantity per box 1 pcs
12 NC code 908210004494
EAN/UPC/GTIN 87 10895 86627 9
Energy management
Power supply type USB
Operating system/software
Add video to MSN Messenger
Yahoo! Messenger
AOL Messenger
Skype
White balance
White balance 2600 – 7600 k
Outer carton
EAN/UPC/GTIN (outer carton) 87 10895 88561 4
Gross weight outer carton 3.240 kg
Height outer carton 248 mm
Length outer carton 387 mm
Quantity outer carton 6 pcs
Tare weight outer carton 2.340 kg
Width outer carton 285 mm
Packaging content
Additional accessories Quick install guide
User Manual
CRT stand Yes
Desktop stand Yes
LCD clamp Yes
Laptop clamp Yes
62 offers, from 28.49